Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF 1057671-LT1032ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057671-LT1032ISW#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057671-LT1032ISW#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF - 1057671-LT1032ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF
1057671-LT1032ISW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF 1057671-LT1032ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057671-LT1032ISW#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS232, RS423 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057671-LT1032ISW#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS232, RS423
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1057671-LT1032ISW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1064-3CN - 1207081-LTC1064-3CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4309CGN#PBF - 020660-LTC4309CGN#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1562AIG - 1207733-LTC1562AIG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 10.5V~ ±4.75V ~ 5.25V
Package Type SSOP
View Details