Win Source Electronics Interface - Interface - Telecom - MT9196ASR1 1228000-MT9196ASR1

Description
Manufacturer: Zarlink Win Source Part Number: 1228000-MT9196ASR1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1228000-MT9196ASR1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9196ASR1 - 1228000-MT9196ASR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9196ASR1
1228000-MT9196ASR1
Interface - Interface - Telecom - MT9196ASR1 1228000-MT9196ASR1
Manufacturer: Zarlink Win Source Part Number: 1228000-MT9196ASR1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1228000-MT9196ASR1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1228000-MT9196ASR1
Product Name Interface - Interface - Telecom - MT9196ASR1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Terminators - LTC1344AIG#PBF - 020460-LTC1344AIG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 24-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACNW#PBF - 1057913-LT1138ACNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRMPBF - 020499-LTC1694CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TSOT-23-5
View Details