IDEX Health & Science Frit Assembly, LC Compression 2.1 ID 1 µm 7021-10

Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5 and 1µm.
Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5 and 1µm.

Suppliers

Company
Product
Description
Supplier Links
Frit Assembly, LC Compression 2.1 ID 1 µm - 7021-10 - IDEX Health & Science
Oak Harbor, WA, USA
Frit Assembly, LC Compression 2.1 ID 1 µm
7021-10
Frit Assembly, LC Compression 2.1 ID 1 µm 7021-10
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5 and 1µm.

Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 0.5 and 1µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number 7021-10
Product Name Frit Assembly, LC Compression 2.1 ID 1 µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Semi-Prep Inline Filter Assembly 10µm - A-411 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
Pressure 6000 psi (4223 m H2O)
View Details
500mL Filter System, 0.45μm PES Filter, 90mm Diameter, Sterile - 229703 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details