Waters Corporation Laboratory Filters

Description
A Broad line of Filtration Products Waters carries a broad line of Pall Life Sciences laboratory filters for sample and solvent filtration including: HPLC sample filters in syringe filter format Solvent filters in membrane disc format Solvent filtration apparatus The line includes a wide selection of membrane types and pore sizes to deliver the right lab filter for any sample type. A broad range of device sizes ensures complete sample filtration with minimal sample loss. The filter selector makes it easy to select the right lab filter for any application. See the lab filter selector demo on the right side of this page. Filter Design Pall Life Sciences broad range of device sizes assures complete sample filtration with minimal sample loss. In addition, many Acrodisc® syringe filters offer the option of a minispike outlet, rather than the traditional male luer outlet. The minispike outlet, available on 13 mm PTFE, Nylon, GH Polypro and PVDF Acrodisc® syringe filters, allows for easy dispensing into autosampler vials. Membrane Design Membrane Type (PTFE, GHP, PVDF, Nylon) — Typically, the first step in selecting a suitable filter is to choose a membrane that is chemically compatible with the sample (see chart opposite). For aqueous samples, it is preferable to use a hydrophilic membrane (GHP, PVDF or Nylon) versus a hydrophobic membrane (PTFE). With proteinaceous samples, a low protein binding filter (GHP or PVDF) is preferable to other hydrophilic filters (Nylon).
Description
A Broad line of Filtration Products Waters carries a broad line of Pall Life Sciences laboratory filters for sample and solvent filtration including: HPLC sample filters in syringe filter format Solvent filters in membrane disc format Solvent filtration apparatus The line includes a wide selection of membrane types and pore sizes to deliver the right lab filter for any sample type. A broad range of device sizes ensures complete sample filtration with minimal sample loss. The filter selector makes it easy to select the right lab filter for any application. See the lab filter selector demo on the right side of this page. Filter Design Pall Life Sciences broad range of device sizes assures complete sample filtration with minimal sample loss. In addition, many Acrodisc® syringe filters offer the option of a minispike outlet, rather than the traditional male luer outlet. The minispike outlet, available on 13 mm PTFE, Nylon, GH Polypro and PVDF Acrodisc® syringe filters, allows for easy dispensing into autosampler vials. Membrane Design Membrane Type (PTFE, GHP, PVDF, Nylon) — Typically, the first step in selecting a suitable filter is to choose a membrane that is chemically compatible with the sample (see chart opposite). For aqueous samples, it is preferable to use a hydrophilic membrane (GHP, PVDF or Nylon) versus a hydrophobic membrane (PTFE). With proteinaceous samples, a low protein binding filter (GHP or PVDF) is preferable to other hydrophilic filters (Nylon).

Suppliers

Company
Product
Description
Supplier Links
Laboratory Filters -  - Waters Corporation
Milford, MA, USA
Laboratory Filters
Laboratory Filters
A Broad line of Filtration Products Waters carries a broad line of Pall Life Sciences laboratory filters for sample and solvent filtration including: HPLC sample filters in syringe filter format Solvent filters in membrane disc format Solvent filtration apparatus The line includes a wide selection of membrane types and pore sizes to deliver the right lab filter for any sample type. A broad range of device sizes ensures complete sample filtration with minimal sample loss. The filter selector makes it easy to select the right lab filter for any application. See the lab filter selector demo on the right side of this page. Filter Design Pall Life Sciences broad range of device sizes assures complete sample filtration with minimal sample loss. In addition, many Acrodisc® syringe filters offer the option of a minispike outlet, rather than the traditional male luer outlet. The minispike outlet, available on 13 mm PTFE, Nylon, GH Polypro and PVDF Acrodisc® syringe filters, allows for easy dispensing into autosampler vials. Membrane Design Membrane Type (PTFE, GHP, PVDF, Nylon) — Typically, the first step in selecting a suitable filter is to choose a membrane that is chemically compatible with the sample (see chart opposite). For aqueous samples, it is preferable to use a hydrophilic membrane (GHP, PVDF or Nylon) versus a hydrophobic membrane (PTFE). With proteinaceous samples, a low protein binding filter (GHP or PVDF) is preferable to other hydrophilic filters (Nylon).

A Broad line of Filtration Products

Waters carries a broad line of Pall Life Sciences laboratory filters for sample and solvent filtration including:

  • HPLC sample filters in syringe filter format
  • Solvent filters in membrane disc format
  • Solvent filtration apparatus

The line includes a wide selection of membrane types and pore sizes to deliver the right lab filter for any sample type. A broad range of device sizes ensures complete sample filtration with minimal sample loss. The filter selector makes it easy to select the right lab filter for any application. See the lab filter selector demo on the right side of this page.

Filter Design

Pall Life Sciences broad range of device sizes assures complete sample filtration with minimal sample loss. In addition, many Acrodisc® syringe filters offer the option of a minispike outlet, rather than the traditional male luer outlet. The minispike outlet, available on 13 mm PTFE, Nylon, GH Polypro and PVDF Acrodisc® syringe filters, allows for easy dispensing into autosampler vials.

Membrane Design

Membrane Type (PTFE, GHP, PVDF, Nylon) — Typically, the first step in selecting a suitable filter is to choose a membrane that is chemically compatible with the sample (see chart opposite). For aqueous samples, it is preferable to use a hydrophilic membrane (GHP, PVDF or Nylon) versus a hydrophobic membrane (PTFE). With proteinaceous samples, a low protein binding filter (GHP or PVDF) is preferable to other hydrophilic filters (Nylon).

Supplier's Site

Technical Specifications

  Waters Corporation
Product Category Laboratory Filters
Product Name Laboratory Filters
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
Filter Medium Material Nylon (optional feature); PTFE (optional feature); PVDF (optional feature); Polyethersulfone (optional feature); Glass Fiber (optional feature); GH Polypro (GHP)
Unlock Full Specs
to access all available technical data

Similar Products

PES Syringe Filter, 0.45μm, 30mm, Bulk Packed, Non-sterile - 229771 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Housing Material Polypropylene
View Details
Filter Funnel w/ Drip-Tip - Z220140 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 100 cc (6.1 cubic inches)
View Details
Andrews Glass Company, Inc.
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details