Pope Scientific, Inc. Pope Nutsche-Type Filter 9" Filter

Description
Ultra-high purity, pharmaceutical, and specialty solids are efficiently filtered, washed, agitated, reslurried and dried in a single portable device, minimizing contamination and exposure. Drying is aided by vacuum and optional heated surfaces. Reactions and particle size homogenization are also possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.
Description
Ultra-high purity, pharmaceutical, and specialty solids are efficiently filtered, washed, agitated, reslurried and dried in a single portable device, minimizing contamination and exposure. Drying is aided by vacuum and optional heated surfaces. Reactions and particle size homogenization are also possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.

Suppliers

Company
Product
Description
Supplier Links
Pope Nutsche-Type Filter - 9
Saukville, WI, USA
Pope Nutsche-Type Filter
9" Filter
Pope Nutsche-Type Filter 9" Filter
Ultra-high purity, pharmaceutical, and specialty solids are efficiently filtered, washed, agitated, reslurried and dried in a single portable device, minimizing contamination and exposure. Drying is aided by vacuum and optional heated surfaces. Reactions and particle size homogenization are also possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.

Ultra-high purity, pharmaceutical, and specialty solids are efficiently filtered, washed, agitated, reslurried and dried in a single portable device, minimizing contamination and exposure. Drying is aided by vacuum and optional heated surfaces. Reactions and particle size homogenization are also possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.

Supplier's Site

Technical Specifications

  Pope Scientific, Inc.
Product Category Laboratory Filters
Product Number 9" Filter
Product Name Pope Nutsche-Type Filter
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
Housing Material Other; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Frit 20µm, .188
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 4.78 mm (0.1880 inch)
Thickness 1880 µm (74 mils)
View Details
Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PES Syringe Filter, 0.22μm, 30mm, Sterile - 229747 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Polyethersulfone
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41400 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details