diaago 150mL Filter System, 0.45μm PES Filter, 50mm Diameter, Sterile 229701

Description
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)
Description
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)

Suppliers

Company
Product
Description
Supplier Links
150mL Filter System, 0.45μm PES Filter, 50mm Diameter, Sterile - 229701 - diaago
Danville, CA, United States
150mL Filter System, 0.45μm PES Filter, 50mm Diameter, Sterile
229701
150mL Filter System, 0.45μm PES Filter, 50mm Diameter, Sterile 229701
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)

CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification.

Features

  • Easy-to-read molded graduations marks on bottle top filter
  • Bold easy-to-read printed membrane and pore size for easy identification
  • Curved bottle design for easy handling
  • Printed lot number and expiration date on every bottle top
  • Improved filter support provides faster flow rates
  • Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping
  • Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229701
Product Name 150mL Filter System, 0.45μm PES Filter, 50mm Diameter, Sterile
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Precolumn Filter 0.5 µm Single - 9085-05 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 0.5000 µm (0.0197 mils)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet - 28245 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
Housing Material Polypropylene; Other; PP, PES
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
MCE Syringe Filter, 0.22μm, 13mm, Sterile - 229750 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details