Volktek Corporation Industrial Power Supply SDR-120-48

Description
SDR-120-48 is an industrial power supply that provides 120W 48V 2.5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a DIN-Rail adapter for easy in-click installation. The power supply uses passive cooling and overload protection and can work at a temperature of -25°C~70°C. It can be used in different industrial environments including factories and outdoor environments.
Request a Quote
Description
SDR-120-48 is an industrial power supply that provides 120W 48V 2.5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a DIN-Rail adapter for easy in-click installation. The power supply uses passive cooling and overload protection and can work at a temperature of -25°C~70°C. It can be used in different industrial environments including factories and outdoor environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR-120-48 is a 120W single-output industrial DIN-rail power supply delivering 48V at 2.5A, with a peak load capability of 180W for up to 3 seconds. It features active PFC with a power factor above 0.93, operates from 88-264VAC or 124-370VDC, and maintains a 91% efficiency. The unit supports free air convection cooling, includes DC OK relay contact with ratings up to 60Vdc/0.3A, and provides protections against short circuit, overload, overvoltage, and overtemperature. It is approved to UL 508 and EN60950-1, meets EN61000-6-2 industrial immunity standards, and complies with SEMI F47 and GL requirements. The physical dimensions are 40×125.2×113.5mm, and it is designed for installation on TS-35/7.5 or TS-35/15 DIN rails. Operating temperature ranges from -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The SDR-120-48 is a 120W single-output industrial DIN-rail power supply delivering 48V at 2.5A, with a peak load capability of 180W for up to 3 seconds. It features active PFC with a power factor above 0.93, operates from 88-264VAC or 124-370VDC, and maintains a 91% efficiency. The unit supports free air convection cooling, includes DC OK relay contact with ratings up to 60Vdc/0.3A, and provides protections against short circuit, overload, overvoltage, and overtemperature. It is approved to UL 508 and EN60950-1, meets EN61000-6-2 industrial immunity standards, and complies with SEMI F47 and GL requirements. The physical dimensions are 40×125.2×113.5mm, and it is designed for installation on TS-35/7.5 or TS-35/15 DIN rails. Operating temperature ranges from -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Zhonghe, Taiwan
Industrial Power Supply
SDR-120-48
Industrial Power Supply SDR-120-48
SDR-120-48 is an industrial power supply that provides 120W 48V 2.5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a DIN-Rail adapter for easy in-click installation. The power supply uses passive cooling and overload protection and can work at a temperature of -25°C~70°C. It can be used in different industrial environments including factories and outdoor environments.

SDR-120-48 is an industrial power supply that provides 120W 48V 2.5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a DIN-Rail adapter for easy in-click installation. The power supply uses passive cooling and overload protection and can work at a temperature of -25°C~70°C. It can be used in different industrial environments including factories and outdoor environments.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Power Supplies
Product Number SDR-120-48
Product Name Industrial Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details