Volktek Corporation Industrial Power Adaptor IRA-160

Description
IRA-160 is a 160W AC to DC 4-pin mini-DIN industrial power adaptor for PoE switch, that can operate between a temperature of -30°C to 70°C (-22°F-158°F). The cable is 120 cm long from the power adaptor to the connector. It is a class I power adaptor that brings protection from short circuits, overload, over-voltage, and over-temperature protection. This power adapter is compliant with EISA 2007/DoE, NR Can, AU/NZ MEPS, EU ErP, and CoC Version 5. It has the highest level of energy efficiency (level VI) highest level of efficiency to specific minimum active average efficiency, and no-load power levels.
Request a Quote Datasheet
Description
IRA-160 is a 160W AC to DC 4-pin mini-DIN industrial power adaptor for PoE switch, that can operate between a temperature of -30°C to 70°C (-22°F-158°F). The cable is 120 cm long from the power adaptor to the connector. It is a class I power adaptor that brings protection from short circuits, overload, over-voltage, and over-temperature protection. This power adapter is compliant with EISA 2007/DoE, NR Can, AU/NZ MEPS, EU ErP, and CoC Version 5. It has the highest level of energy efficiency (level VI) highest level of efficiency to specific minimum active average efficiency, and no-load power levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Zhonghe, Taiwan
Industrial Power Adaptor
IRA-160
Industrial Power Adaptor IRA-160
IRA-160 is a 160W AC to DC 4-pin mini-DIN industrial power adaptor for PoE switch, that can operate between a temperature of -30°C to 70°C (-22°F-158°F). The cable is 120 cm long from the power adaptor to the connector. It is a class I power adaptor that brings protection from short circuits, overload, over-voltage, and over-temperature protection. This power adapter is compliant with EISA 2007/DoE, NR Can, AU/NZ MEPS, EU ErP, and CoC Version 5. It has the highest level of energy efficiency (level VI) highest level of efficiency to specific minimum active average efficiency, and no-load power levels.

IRA-160 is a 160W AC to DC 4-pin mini-DIN industrial power adaptor for PoE switch, that can operate between a temperature of -30°C to 70°C (-22°F-158°F). The cable is 120 cm long from the power adaptor to the connector. It is a class I power adaptor that brings protection from short circuits, overload, over-voltage, and over-temperature protection. This power adapter is compliant with EISA 2007/DoE, NR Can, AU/NZ MEPS, EU ErP, and CoC Version 5. It has the highest level of energy efficiency (level VI) highest level of efficiency to specific minimum active average efficiency, and no-load power levels.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Power Supplies
Product Number IRA-160
Product Name Industrial Power Adaptor
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details