The SDR-480P-48 is a 480W single-output industrial DIN rail power supply providing 48V at 10A, with 150% peak load capability up to 720W for 3 seconds. It features active PFC with a power factor greater than 0.94, 94% efficiency, and cooling by free air convection. The unit supports current sharing up to 3840W with parallel operation, includes a DC OK relay contact, and offers protections against short circuit, overload, overvoltage, and overtemperature. It operates from 90 to 264VAC or 127 to 370VDC, meets UL 508 and TUV EN60950-1 safety standards, and complies with EN61000-6-2 industrial immunity and EN55032 Class B emissions. Dimensions are 85.5 x 125.2 x 128.5 mm, and it is designed for installation on TS-35/7.5 or TS-35/15 DIN rails.
SDR-480P-24V is an industrial power supply that provides 48V 10A of power over two outputs to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a DIN-Rail adapter for easy in-click installation. The power supply uses passive cooling and overload protection and can work at a temperature of -25°C~70°C. It can be used in different industrial environments including factories and outdoor environments.
| Volktek Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SDR-480P-48 |
| Product Name | Industrial Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| DC Output Voltage | 48.0 volts |
| DC Output Current | 10 amps |