Volktek Corporation Industrial Power Supply SDR-240-48

Description
SDR-240-48 is an industrial power supply that provides 240W 48V 5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a DIN-Rail adapter for easy in-click installation. The power supply uses passive cooling and overload protection and can work at a temperature of -25°C~70°C. It can be used in different industrial environments including factories and outdoor environments.
Request a Quote Datasheet
Description
SDR-240-48 is an industrial power supply that provides 240W 48V 5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a DIN-Rail adapter for easy in-click installation. The power supply uses passive cooling and overload protection and can work at a temperature of -25°C~70°C. It can be used in different industrial environments including factories and outdoor environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Zhonghe, Taiwan
Industrial Power Supply
SDR-240-48
Industrial Power Supply SDR-240-48
SDR-240-48 is an industrial power supply that provides 240W 48V 5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a DIN-Rail adapter for easy in-click installation. The power supply uses passive cooling and overload protection and can work at a temperature of -25°C~70°C. It can be used in different industrial environments including factories and outdoor environments.

SDR-240-48 is an industrial power supply that provides 240W 48V 5A of power over a single output to Ethernet switches, WAPs, and surveillance cameras using a terminal block. The device has a DIN-Rail adapter for easy in-click installation. The power supply uses passive cooling and overload protection and can work at a temperature of -25°C~70°C. It can be used in different industrial environments including factories and outdoor environments.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Power Supplies
Product Number SDR-240-48
Product Name Industrial Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details