Volktek Corporation Serial to Fiber Media Converters IRF-629

Description
Volktek - IRF-629 is a RS-422/485 to Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices that use serial port connectivity. The device is available in single- and multi-mode interface with data transmission delivery at distances of 2km/30km/60km/100km depending on request. This media converter is available with ST and SC connectors to add flexibility. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters.
Request a Quote Datasheet
Description
Volktek - IRF-629 is a RS-422/485 to Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices that use serial port connectivity. The device is available in single- and multi-mode interface with data transmission delivery at distances of 2km/30km/60km/100km depending on request. This media converter is available with ST and SC connectors to add flexibility. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial to Fiber Media Converters - IRF-629 - Volktek Corporation
Zhonghe, Taiwan
Serial to Fiber Media Converters
IRF-629
Serial to Fiber Media Converters IRF-629
Volktek - IRF-629 is a RS-422/485 to Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices that use serial port connectivity. The device is available in single- and multi-mode interface with data transmission delivery at distances of 2km/30km/60km/100km depending on request. This media converter is available with ST and SC connectors to add flexibility. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters.

Volktek - IRF-629 is a RS-422/485 to Fiber media converter. The device uses LED signaling to inform users of its transmission activity. Ideal for manufacturing floors with legacy devices that use serial port connectivity. The device is available in single- and multi-mode interface with data transmission delivery at distances of 2km/30km/60km/100km depending on request. This media converter is available with ST and SC connectors to add flexibility. This media converter operates between temperatures of 0°C~50°C (32°F~122°F). The device has a standard size to fit on an in-rack solution with multiple media converters.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Media Converters
Product Number IRF-629
Product Name Serial to Fiber Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Copper to Fiber Ethernet Media Converters - NGF-762E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Industrial Copper to Fiber Ethernet Media Converters - IMC-563 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network Multimode Fiber
View Details
Industrial PoE+ Media Converters - IMC-563P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
Industrial PoE+ Media Converters - IMC-561P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network PoE+
View Details