Volktek Corporation Industrial Copper to Fiber Ethernet Media Converters IMC-563

Description
Volktek - IMC-563P is a 100/1000 RJ45 and one FX/GbE SFP industrial mini converter from fiber to copper for long-distance connectivity to the network center using fiber. Compatible with third-party devices, the multi-rate SFP port is compatible with different SFP modules and sends data to the Ethernet devices. The media converter uses LED signals for users to monitor the link connectivity. This device fits in the palm of a person's hand and can be installed on DIN rail or in a bullet camera with the help of an adapter. The media converter uses two power input methods, a terminal block and in DC power input, for versatile installation that suits the place where the device is stored. This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote Datasheet
Description
Volktek - IMC-563P is a 100/1000 RJ45 and one FX/GbE SFP industrial mini converter from fiber to copper for long-distance connectivity to the network center using fiber. Compatible with third-party devices, the multi-rate SFP port is compatible with different SFP modules and sends data to the Ethernet devices. The media converter uses LED signals for users to monitor the link connectivity. This device fits in the palm of a person's hand and can be installed on DIN rail or in a bullet camera with the help of an adapter. The media converter uses two power input methods, a terminal block and in DC power input, for versatile installation that suits the place where the device is stored. This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Copper to Fiber Ethernet Media Converters - IMC-563 - Volktek Corporation
Zhonghe, Taiwan
Industrial Copper to Fiber Ethernet Media Converters
IMC-563
Industrial Copper to Fiber Ethernet Media Converters IMC-563
Volktek - IMC-563P is a 100/1000 RJ45 and one FX/GbE SFP industrial mini converter from fiber to copper for long-distance connectivity to the network center using fiber. Compatible with third-party devices, the multi-rate SFP port is compatible with different SFP modules and sends data to the Ethernet devices. The media converter uses LED signals for users to monitor the link connectivity. This device fits in the palm of a person's hand and can be installed on DIN rail or in a bullet camera with the help of an adapter. The media converter uses two power input methods, a terminal block and in DC power input, for versatile installation that suits the place where the device is stored. This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Volktek - IMC-563P is a 100/1000 RJ45 and one FX/GbE SFP industrial mini converter from fiber to copper for long-distance connectivity to the network center using fiber. Compatible with third-party devices, the multi-rate SFP port is compatible with different SFP modules and sends data to the Ethernet devices.
The media converter uses LED signals for users to monitor the link connectivity. This device fits in the palm of a person's hand and can be installed on DIN rail or in a bullet camera with the help of an adapter. The media converter uses two power input methods, a terminal block and in DC power input, for versatile installation that suits the place where the device is stored.
This media converter is built with industrial grade components and enclosed in an IP30 metal case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Media Converters
Product Number IMC-563
Product Name Industrial Copper to Fiber Ethernet Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Copper to Fiber Ethernet Media Converters - NXF-742E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Hardened Copper to Fiber Ethernet Media Converters - IMC-561 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
Industrial PoE+ Media Converters - IMC-561P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network PoE+
View Details
Serial to Fiber Media Converters - IRF-631 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details