The HMC-672E is a Gigabit media converter that transitions between 10/100/1000BASE-T copper and 100FX/1000BASE-X fiber networks. It features one RJ45 port and one SFP slot for fiber connectivity, with support for auto MDI/MDIX and auto-negotiation. Enclosed in an IP30-rated aluminum housing, it supports DIN-rail and wall mounting and operates from -10°C to 60°C. The device measures 73.8 x 109.2 x 28.4 mm and weighs 158 g. It is powered by 12V DC and consumes 1.8W. Link Fault Signaling (LFS) and LED indicators provide diagnostic feedback. Performance is store-and-forward with a 512 Kbits packet buffer and 16 KBytes jumbo frame support. It complies with IEEE 802.3, 802.3u, 802.3ab, 802.3z, FCC Part 15 Class A, CE, and EN standards.
Volktek - HMC-672E is a 10/100/1000 RJ45 to 100FX/1000Base-X Converter Copper to the Fiber media converter. It's an inexpensive and minimal solution with automatic MDI/MDI-X and Auto-negotiation, NWay support on RJ-45. The device uses LED signaling to inform users of its transmission activity. The converter is completely transparent when connected, meaning that network performance remains unchanged. The device is available in single- and multi-mode fiber with data transmission delivery at distances of 500m/10/40/50/70km depending on request. For added flexibility, this media converter is available with SC, and SFP slot for SFP module. This media converter operates between temperatures of -10°C~60°C (14°F~140°F). The device has a standard size to fit on an in-rack solution with multiple media converters.
| Volktek Corporation | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | HMC-672E |
| Product Name | Hardened Copper to Fiber Ethernet Media Converters |
| Form Factor | Module |