The IMC-661 is an unmanaged industrial media converter that bridges a 10/100/1000BASE-T RJ45 port to a 100/1000BASE-FX SFP slot for extended fiber connectivity in harsh environments. It features an aluminum IP30 housing, DIN-rail mounting, and operates from -40°C to 75°C. The device supports redundant power input via a 6-pin terminal block with a voltage range of 20~57VDC, includes a relay alarm output for power failure notification, and provides diagnostic features such as Link Fault Signaling (LFS) and Line Loopback (LLB). It complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3z, and IEEE 802.3az standards. Certifications include FCC Part 15 Class A, EN 55022 Class A, EN 55024, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8, EN 60950, IEC 60068-2-27, IEC 60068-2-32, and IEC 60068-2-6. Dimensions are 49.6 x 120 x 100 mm and weight is 486 g.
Volktek - IMC-661 is a 10/100/1000 RJ45 and one FX/GbE SFP industrial converter from fiber to copper for long-distance fiber connectivity to the network center. Compatible with third-party devices, the multi-rate RJ45 port adapts to different speeds and sends data to the SFP port compatible with modules of different speeds.
The media converter uses LED signals for users to monitor the link connectivity. The device uses Line LoopBack to diagnose and troubleshoot the device. It controls data transmission using flow control.
This media converter is built with industrial grade components and enclosed in an IP30 aluminum case with high thermal conductivity, which protects the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40℃~75℃ (-40°F~167°F), it suits extreme industrial applications. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | IMC-661 |
| Product Name | Industrial Copper to Fiber Ethernet Media Converters |
| Form Factor | Module |