Transducer Techniques, LLC Economical Beading Beam Load Cell EBB Series

Description
EBB SERIES CAPACITY RANGES: 1, 2, 5,10 Kg. The EBB Series is a economical low capacity bending beam load cell suitable for use in a variety of industrial and OEM force measurement and weighing applications. It is made of an aluminum alloy and comes in 1, 2, 5 and 10 kilogram ranges.
Request a Quote
Description
EBB SERIES CAPACITY RANGES: 1, 2, 5,10 Kg. The EBB Series is a economical low capacity bending beam load cell suitable for use in a variety of industrial and OEM force measurement and weighing applications. It is made of an aluminum alloy and comes in 1, 2, 5 and 10 kilogram ranges.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Economical Beading Beam Load Cell - EBB Series - Transducer Techniques, LLC
Temecula, CA, United States
Economical Beading Beam Load Cell
EBB Series
Economical Beading Beam Load Cell EBB Series
EBB SERIES CAPACITY RANGES: 1, 2, 5,10 Kg. The EBB Series is a economical low capacity bending beam load cell suitable for use in a variety of industrial and OEM force measurement and weighing applications. It is made of an aluminum alloy and comes in 1, 2, 5 and 10 kilogram ranges.

EBB SERIES

CAPACITY RANGES:
1, 2, 5,10 Kg.

The EBB Series is a economical low capacity bending beam load cell suitable for use in a variety of industrial and OEM force measurement and weighing applications. It is made of an aluminum alloy and comes in 1, 2, 5 and 10 kilogram ranges.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number EBB Series
Product Name Economical Beading Beam Load Cell
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Bending Beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Full Bridge Thin Beam Force Sensor - TBS Series - Transducer Techniques, LLC
Specs
Force Rating 0.2500 to 40 lbs (0.1134 to 18.14 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Hermetically Sealed Load Cell Universal / Tension or Compression - HSW Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details