Transducer Techniques, LLC Precision S Beam Load Cell Universal / Tension or Compression SBO Series

Description
SBO SERIES CAPACITY RANGES: 50, 100, 200, 300, 500, 750, 1,000, 2,000, 3,000, 5,000 lb SB0 Series load cells are offered for tension or compression applications for precision weight and force measurements. Applications might include conveyor scales, check weighers, and counting scales. SB0 Series 50 through 1,000 lb are anodized aluminum and 2,000 through 5,000 lb ranges are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote
Description
SBO SERIES CAPACITY RANGES: 50, 100, 200, 300, 500, 750, 1,000, 2,000, 3,000, 5,000 lb SB0 Series load cells are offered for tension or compression applications for precision weight and force measurements. Applications might include conveyor scales, check weighers, and counting scales. SB0 Series 50 through 1,000 lb are anodized aluminum and 2,000 through 5,000 lb ranges are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Precision S Beam Load Cell Universal / Tension or Compression - SBO Series - Transducer Techniques, LLC
Temecula, CA, United States
Precision S Beam Load Cell Universal / Tension or Compression
SBO Series
Precision S Beam Load Cell Universal / Tension or Compression SBO Series
SBO SERIES CAPACITY RANGES: 50, 100, 200, 300, 500, 750, 1,000, 2,000, 3,000, 5,000 lb SB0 Series load cells are offered for tension or compression applications for precision weight and force measurements. Applications might include conveyor scales, check weighers, and counting scales. SB0 Series 50 through 1,000 lb are anodized aluminum and 2,000 through 5,000 lb ranges are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

SBO SERIES

CAPACITY RANGES:
50, 100, 200, 300, 500, 750,
1,000, 2,000, 3,000, 5,000 lb

SB0 Series load cells are offered for tension or compression applications for precision weight and force measurements. Applications might include conveyor scales, check weighers, and counting scales. SB0 Series 50 through 1,000 lb are anodized aluminum and 2,000 through 5,000 lb ranges are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number SBO Series
Product Name Precision S Beam Load Cell Universal / Tension or Compression
Force Rating 50 lbs (22.68 kg)
Force Measured Tension (optional feature); Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Load Washer Compression Load Cell - LWO Series - Transducer Techniques, LLC
Specs
Force Rating 2400 to 300000 lbs (1088 to 136054 kg)
Force Measured Compression
Package Donut / Washer
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Low Profile Compression only Load Column Load Cell with Mounting - CLC Series - Transducer Techniques, LLC
Specs
Force Rating 50000 to 400000 lbs (22676 to 181406 kg)
Force Measured Compression
Package Canister
View Details
Load Cell - 56267147 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details