Transducer Techniques, LLC Digital / Compact / Peak Capture Hand-Held Force Gauge HFG Series

Description
HFG SERIES CAPACITY RANGES: 11, 45, 110 lb The HFG series is a pocket sized hand held high quality digital force gauge. Overall, this force gauge is the most useful force measuring instrument your company can have, for either hand held applications via strap, or hard mounted via four threaded holes on the back. Choose engineering units on lb, oz, kg, N, or kN for loads up to 110 pounds with full scale accuracy of .5% in either tension or compression. The HFG series can be used for continuous or peak capture measurements. Standard accessories include a test hook, extension rod, and compression plate shown below. Four replaceable AA batteries are supplied, and an optional AC power supply is available.
Request a Quote
Description
HFG SERIES CAPACITY RANGES: 11, 45, 110 lb The HFG series is a pocket sized hand held high quality digital force gauge. Overall, this force gauge is the most useful force measuring instrument your company can have, for either hand held applications via strap, or hard mounted via four threaded holes on the back. Choose engineering units on lb, oz, kg, N, or kN for loads up to 110 pounds with full scale accuracy of .5% in either tension or compression. The HFG series can be used for continuous or peak capture measurements. Standard accessories include a test hook, extension rod, and compression plate shown below. Four replaceable AA batteries are supplied, and an optional AC power supply is available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital / Compact / Peak Capture Hand-Held Force Gauge - HFG Series - Transducer Techniques, LLC
Temecula, CA, United States
Digital / Compact / Peak Capture Hand-Held Force Gauge
HFG Series
Digital / Compact / Peak Capture Hand-Held Force Gauge HFG Series
HFG SERIES CAPACITY RANGES: 11, 45, 110 lb The HFG series is a pocket sized hand held high quality digital force gauge. Overall, this force gauge is the most useful force measuring instrument your company can have, for either hand held applications via strap, or hard mounted via four threaded holes on the back. Choose engineering units on lb, oz, kg, N, or kN for loads up to 110 pounds with full scale accuracy of .5% in either tension or compression. The HFG series can be used for continuous or peak capture measurements. Standard accessories include a test hook, extension rod, and compression plate shown below. Four replaceable AA batteries are supplied, and an optional AC power supply is available.

HFG SERIES

CAPACITY RANGES:
11, 45, 110 lb

The HFG series is a pocket sized hand held high quality digital force gauge. Overall, this force gauge is the most useful force measuring instrument your company can have, for either hand held applications via strap, or hard mounted via four threaded holes on the back. Choose engineering units on lb, oz, kg, N, or kN for loads up to 110 pounds with full scale accuracy of .5% in either tension or compression. The HFG series can be used for continuous or peak capture measurements. Standard accessories include a test hook, extension rod, and compression plate shown below. Four replaceable AA batteries are supplied, and an optional AC power supply is available.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number HFG Series
Product Name Digital / Compact / Peak Capture Hand-Held Force Gauge
Force Rating 11 to 110 lbs (4.99 to 49.89 kg)
Force Measured Tension; Compression
Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Load Washer Compression Load Cell - LWO Series - Transducer Techniques, LLC
Specs
Force Rating 2400 to 300000 lbs (1088 to 136054 kg)
Force Measured Compression
Package Donut / Washer
View Details
Load Cell - 111491281 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Load Cell - 15226393 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Load Cell - 56267147 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details