Transducer Techniques, LLC Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes LBO Series

Description
LBO SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBO Series (Load Button) load cells are offered for compression only applications where space is limited. Matching surface must be flat and at least the diameter of (D1). The loading diameter (D2) is slightly convex for accurate load distribution. Threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel and sealed for use in most industrial environments. Threaded mounting holes provided on bottom surface.
Request a Quote
Description
LBO SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBO Series (Load Button) load cells are offered for compression only applications where space is limited. Matching surface must be flat and at least the diameter of (D1). The loading diameter (D2) is slightly convex for accurate load distribution. Threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel and sealed for use in most industrial environments. Threaded mounting holes provided on bottom surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes - LBO Series - Transducer Techniques, LLC
Temecula, CA, United States
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes
LBO Series
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes LBO Series
LBO SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBO Series (Load Button) load cells are offered for compression only applications where space is limited. Matching surface must be flat and at least the diameter of (D1). The loading diameter (D2) is slightly convex for accurate load distribution. Threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel and sealed for use in most industrial environments. Threaded mounting holes provided on bottom surface.

LBO SERIES

CAPACITY RANGES:
100, 250, 500, 750, 1,000, 2,000,
3,000, 5,000, 10,000, 15,000,
20,000, 30,000, 50,000 lb

The LBO Series (Load Button) load cells are offered for compression only applications where space is limited. Matching surface must be flat and at least the diameter of (D1). The loading diameter (D2) is slightly convex for accurate load distribution. Threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph
stainless steel and sealed for use in most
industrial environments.


Threaded mounting holes provided on bottom surface.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number LBO Series
Product Name Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes
Force Rating 100 to 50000 lbs (45.35 to 22676 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Load Cell - 19219661 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Economical Beading Beam Load Cell - EBB Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Bending Beam
Output Analog Voltage
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details