PCB Piezotronics, Inc. Microphone Preamplifier 426A05

Description
Preamplifier for 1/4" side vented prepolarized microphones.
Datasheet
Description
Preamplifier for 1/4" side vented prepolarized microphones.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone Preamplifier - 426A05 - PCB Piezotronics, Inc.
Depew, NY, United States
Microphone Preamplifier
426A05
Microphone Preamplifier 426A05
Preamplifier for 1/4" side vented prepolarized microphones.

Preamplifier for 1/4" side vented prepolarized microphones.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 426A05
Product Name Microphone Preamplifier
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
LxT PREAMP CLASS 2 -1 dB - PRMLXT2L - PCB Piezotronics, Inc.
Specs
Type Preamplifier
View Details