The CTS2-300N-120-240 is a 300-watt per channel, two-channel public address amplifier designed for constant-voltage or low-impedance loudspeaker systems, with network monitoring and control capabilities including continuous load monitoring, error reporting, pilot tone monitoring, and programmable GPIO. It operates from 120-240 Vac, has a frequency response of ±0.25 dB from 20 Hz to 20 kHz at 1 watt, and features in-rush limiting, energy efficiency, dual input sensitivity switches, and selectable dual or mono modes. The unit is mounted in a 19.0-inch wide, 3.5-inch high, 14.25-inch deep chassis and weighs 18.8 lb (8.5 kg).
Features
The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss.
The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring.
Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts.
When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Audio Amplifiers and Preamplifiers |
| Product Number | CTS2-300N-120-240 |
| Product Name | CTS2 AudioMaster® Public Address High-Powered Amplifiers |
| Type | Audio Amplifier |