RS Components, Ltd. 8091108

Description
Induction loop amplifier ideal for theatres, cinemas, churches, conference halls and other venues where an excellent sound system is required. Free standing design. Improved drive capability providing 50% extra coverage than other PDA range models. 2 x XLR 3pin input sockets. Optional 11V phantom power available. Outreach input. Adjustable control level for all inputs. Adjustable drive control. Metal compensation control. True output current meter. 2 x LEDs make the amplifiers compressor indication visible. 3.5mm headphone socket. Advanced audio signal processing. Cooling fan on-board encourages a stable operating temperature Frequency Response = 20 Hz - 16 kHz Operating Voltage = 230 V ac Height = 88mm Length = 243mm Maximum Frequency Response = 16 kHz Minimum Frequency Response = 20 Hz Minimum Operating Voltage = 230 V ac Width = 482mm
Request a Quote
Description
Induction loop amplifier ideal for theatres, cinemas, churches, conference halls and other venues where an excellent sound system is required. Free standing design. Improved drive capability providing 50% extra coverage than other PDA range models. 2 x XLR 3pin input sockets. Optional 11V phantom power available. Outreach input. Adjustable control level for all inputs. Adjustable drive control. Metal compensation control. True output current meter. 2 x LEDs make the amplifiers compressor indication visible. 3.5mm headphone socket. Advanced audio signal processing. Cooling fan on-board encourages a stable operating temperature Frequency Response = 20 Hz - 16 kHz Operating Voltage = 230 V ac Height = 88mm Length = 243mm Maximum Frequency Response = 16 kHz Minimum Frequency Response = 20 Hz Minimum Operating Voltage = 230 V ac Width = 482mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8091108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Induction loop amplifier ideal for theatres, cinemas, churches, conference halls and other venues where an excellent sound system is required. Free standing design. Improved drive capability providing 50% extra coverage than other PDA range models. 2 x XLR 3pin input sockets. Optional 11V phantom power available. Outreach input. Adjustable control level for all inputs. Adjustable drive control. Metal compensation control. True output current meter. 2 x LEDs make the amplifiers compressor indication visible. 3.5mm headphone socket. Advanced audio signal processing. Cooling fan on-board encourages a stable operating temperature Frequency Response = 20 Hz - 16 kHz Operating Voltage = 230 V ac Height = 88mm Length = 243mm Maximum Frequency Response = 16 kHz Minimum Frequency Response = 20 Hz Minimum Operating Voltage = 230 V ac Width = 482mm

Induction loop amplifier ideal for theatres, cinemas, churches, conference halls and other venues where an excellent sound system is required.
Free standing design. Improved drive capability providing 50% extra coverage than other PDA range models. 2 x XLR 3pin input sockets. Optional 11V phantom power available. Outreach input. Adjustable control level for all inputs. Adjustable drive control. Metal compensation control. True output current meter. 2 x LEDs make the amplifiers compressor indication visible. 3.5mm headphone socket. Advanced audio signal processing. Cooling fan on-board encourages a stable operating temperature
Frequency Response = 20 Hz - 16 kHz
Operating Voltage = 230 V ac
Height = 88mm
Length = 243mm
Maximum Frequency Response = 16 kHz
Minimum Frequency Response = 20 Hz
Minimum Operating Voltage = 230 V ac
Width = 482mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number 8091108
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details