Hangzhou Crysound Electronics Co., Ltd. Preamplifier CRY547

Description
1/4'', IEPE power supply, SMB port CRY543 Preamplifier is paired with a pre-polarization 1/4" measurement microphone,and featured by high input impedance, low noise floor, and a wide frequency response range.It can be used with CRY300 series 1/4'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. CRY543 preamplifier is suitable for wide operating temperature and humidity.Its low output impedance can support long distance transmission.Preampl ifier, cable and connector meet EMC requirements, bandwidth can up to 80kHz .
Datasheet
Description
1/4'', IEPE power supply, SMB port CRY543 Preamplifier is paired with a pre-polarization 1/4" measurement microphone,and featured by high input impedance, low noise floor, and a wide frequency response range.It can be used with CRY300 series 1/4'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. CRY543 preamplifier is suitable for wide operating temperature and humidity.Its low output impedance can support long distance transmission.Preampl ifier, cable and connector meet EMC requirements, bandwidth can up to 80kHz .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Preamplifier
CRY547
Preamplifier CRY547
1/4'', IEPE power supply, SMB port CRY543 Preamplifier is paired with a pre-polarization 1/4" measurement microphone,and featured by high input impedance, low noise floor, and a wide frequency response range.It can be used with CRY300 series 1/4'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. CRY543 preamplifier is suitable for wide operating temperature and humidity.Its low output impedance can support long distance transmission.Preampl ifier, cable and connector meet EMC requirements, bandwidth can up to 80kHz .

1/4'', IEPE power supply, SMB port

CRY543 Preamplifier is paired with a pre-polarization 1/4" measurement microphone,and featured by high input impedance, low noise floor, and a wide frequency response range.It can be used with CRY300 series 1/4'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. CRY543 preamplifier is suitable for wide operating temperature and humidity.Its low output impedance can support long distance transmission.Preamplifier, cable and connector meet EMC requirements, bandwidth can up to 80kHz .

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number CRY547
Product Name Preamplifier
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
PREAMP 1/2
Specs
Type Preamplifier
View Details