PCB Piezotronics, Inc. LxT2 PREAMP for 50mV/Pa MIC PRMLXT2C

Description
SoundTrack LxT class-2 preamplifier for 1/2 in. 50 mV/Pa microphone model 377A04 For more information see http://www.larsondav is.com/products/acce ssories/preamps
Description
SoundTrack LxT class-2 preamplifier for 1/2 in. 50 mV/Pa microphone model 377A04 For more information see http://www.larsondav is.com/products/acce ssories/preamps

Suppliers

Company
Product
Description
Supplier Links
LxT2 PREAMP for 50mV/Pa MIC - PRMLXT2C - PCB Piezotronics, Inc.
Depew, NY, United States
LxT2 PREAMP for 50mV/Pa MIC
PRMLXT2C
LxT2 PREAMP for 50mV/Pa MIC PRMLXT2C
SoundTrack LxT class-2 preamplifier for 1/2 in. 50 mV/Pa microphone model 377A04 For more information see http://www.larsondav is.com/products/acce ssories/preamps

SoundTrack LxT class-2 preamplifier for 1/2 in. 50 mV/Pa microphone model 377A04

For more information see http://www.larsondavis.com/products/accessories/preamps

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PRMLXT2C
Product Name LxT2 PREAMP for 50mV/Pa MIC
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class D Wide-Range Amplifier, 1200 W x 1 @ 1.5-4 Ω - HD1200/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0080 MHz
View Details