Federal Signal Corporation - Industrial Signaling and Systems CTS2 AudioMaster® Public Address High-Powered Amplifiers CTS2-600N-120-240

Description
Available in power ratings of 150, 300, 500, and 1,000 watts per channel Two channels Selectable dual or mono modes In-rush limiting Energy efficient Dual input sensitivity switches Features The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring. Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts. When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.
Request a Quote
Description
Available in power ratings of 150, 300, 500, and 1,000 watts per channel Two channels Selectable dual or mono modes In-rush limiting Energy efficient Dual input sensitivity switches Features The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring. Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts. When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CTS2-600N-120-240 is a two-channel, network-monitoring audio amplifier designed for public address systems, delivering 300 watts per channel. It supports 70-volt or 100-volt constant-voltage output modes and 8/4-ohm low-impedance operation, with protection against shorted outputs, DC, mismatched loads, overheating, and abnormal supply voltages. The unit features an AUX port for remote control and monitoring, continuous load monitoring, pilot tone monitoring, and programmable GPIO. It measures 19.0 inches wide, 3.5 inches high, and 14.25 inches deep, weighs 18.8 pounds, and operates from 120-240 Vac. The amplifier includes in-rush limiting, dual input sensitivity switches, and selectable mono or dual modes.

Datasheet Summary
Powered by GS/AI

The CTS2-600N-120-240 is a two-channel, network-monitoring audio amplifier designed for public address systems, delivering 300 watts per channel. It supports 70-volt or 100-volt constant-voltage output modes and 8/4-ohm low-impedance operation, with protection against shorted outputs, DC, mismatched loads, overheating, and abnormal supply voltages. The unit features an AUX port for remote control and monitoring, continuous load monitoring, pilot tone monitoring, and programmable GPIO. It measures 19.0 inches wide, 3.5 inches high, and 14.25 inches deep, weighs 18.8 pounds, and operates from 120-240 Vac. The amplifier includes in-rush limiting, dual input sensitivity switches, and selectable mono or dual modes.

Suppliers

Company
Product
Description
Supplier Links
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
CTS2 AudioMaster® Public Address High-Powered Amplifiers
CTS2-600N-120-240
CTS2 AudioMaster® Public Address High-Powered Amplifiers CTS2-600N-120-240
Available in power ratings of 150, 300, 500, and 1,000 watts per channel Two channels Selectable dual or mono modes In-rush limiting Energy efficient Dual input sensitivity switches Features The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring. Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts. When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.
  • Available in power ratings of 150, 300, 500, and 1,000 watts per channel
  • Two channels
  • Selectable dual or mono modes
  • In-rush limiting
  • Energy efficient
  • Dual input sensitivity switches

Features

The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss.

The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring.

Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts.

When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audio Amplifiers and Preamplifiers
Product Number CTS2-600N-120-240
Product Name CTS2 AudioMaster® Public Address High-Powered Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details