RS Components, Ltd. 4691830

Description
A wall-mounting induction loop amplifier, suitable for shops, meeting rooms, lecture theatres, churches, schools, TV lounges and other small-to-medium sized applications. Provides coverage up to 120m² (11m x 11m square) or 250m² (10m x 25m rectangular). Audio processing circuitry includes an automatic compressor/limiter to improve vocal intelligibility. Manual adjustments allow the system to be tailored to suit exact room requirements. A full system can be configured using the built-in screw terminal inputs and an external loop aerial, full instructions included. Internal drive, level and tone controls. Full 2î© drive capability for increased coverage at higher frequencies Maximum Square Room Coverage = 11 x 11m Frequency Response = 40 Hz - 8 kHz Operating Voltage = 230 V ac Weight = 2.9kg Height = 200mm Length = 273mm Maximum Frequency Response = 8 kHz Minimum Frequency Response = 40 Hz Minimum Operating Voltage = 230 V ac Width = 77mm
Request a Quote
Description
A wall-mounting induction loop amplifier, suitable for shops, meeting rooms, lecture theatres, churches, schools, TV lounges and other small-to-medium sized applications. Provides coverage up to 120m² (11m x 11m square) or 250m² (10m x 25m rectangular). Audio processing circuitry includes an automatic compressor/limiter to improve vocal intelligibility. Manual adjustments allow the system to be tailored to suit exact room requirements. A full system can be configured using the built-in screw terminal inputs and an external loop aerial, full instructions included. Internal drive, level and tone controls. Full 2î© drive capability for increased coverage at higher frequencies Maximum Square Room Coverage = 11 x 11m Frequency Response = 40 Hz - 8 kHz Operating Voltage = 230 V ac Weight = 2.9kg Height = 200mm Length = 273mm Maximum Frequency Response = 8 kHz Minimum Frequency Response = 40 Hz Minimum Operating Voltage = 230 V ac Width = 77mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4691830 - RS Components, Ltd.
Corby, Northants, United Kingdom
A wall-mounting induction loop amplifier, suitable for shops, meeting rooms, lecture theatres, churches, schools, TV lounges and other small-to-medium sized applications. Provides coverage up to 120m² (11m x 11m square) or 250m² (10m x 25m rectangular). Audio processing circuitry includes an automatic compressor/limiter to improve vocal intelligibility. Manual adjustments allow the system to be tailored to suit exact room requirements. A full system can be configured using the built-in screw terminal inputs and an external loop aerial, full instructions included. Internal drive, level and tone controls. Full 2î© drive capability for increased coverage at higher frequencies Maximum Square Room Coverage = 11 x 11m Frequency Response = 40 Hz - 8 kHz Operating Voltage = 230 V ac Weight = 2.9kg Height = 200mm Length = 273mm Maximum Frequency Response = 8 kHz Minimum Frequency Response = 40 Hz Minimum Operating Voltage = 230 V ac Width = 77mm

A wall-mounting induction loop amplifier, suitable for shops, meeting rooms, lecture theatres, churches, schools, TV lounges and other small-to-medium sized applications. Provides coverage up to 120m² (11m x 11m square) or 250m² (10m x 25m rectangular). Audio processing circuitry includes an automatic compressor/limiter to improve vocal intelligibility. Manual adjustments allow the system to be tailored to suit exact room requirements. A full system can be configured using the built-in screw terminal inputs and an external loop aerial, full instructions included.
Internal drive, level and tone controls. Full 2Ω drive capability for increased coverage at higher frequencies
Maximum Square Room Coverage = 11 x 11m
Frequency Response = 40 Hz - 8 kHz
Operating Voltage = 230 V ac
Weight = 2.9kg
Height = 200mm
Length = 273mm
Maximum Frequency Response = 8 kHz
Minimum Frequency Response = 40 Hz
Minimum Operating Voltage = 230 V ac
Width = 77mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number 4691830
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details