RS Components, Ltd. 523027

Description
Ideal device to ensure your environment meets the standards laid out by the DDA. Built-in cut off timer automatically shuts down the system after 10, 30 or 60 minutes if the unit is not being used. All in one system that can be used in schools, shops, nursing homes, leisure centres as well as many other private, public or civil applications. Freestanding design. Simple to operate. Portable and robust. Internal batteries. Coverage 1 - 2m² Portable System = Yes Maximum Square Room Coverage = 1.2 x 1.2m Frequency Response = 100 Hz - 5 kHz Distortion = 1% Weight = 1.7kg Kit Contents = AFILS Available Sticker, Amplifier C/W Battery & Integral Microphone, PL1/PSU1 Plugtop Charger Plug Type = Type G Amplifier Height = 300mm Amplifier Length = 100mm Amplifier Width = 250mm
Request a Quote
Description
Ideal device to ensure your environment meets the standards laid out by the DDA. Built-in cut off timer automatically shuts down the system after 10, 30 or 60 minutes if the unit is not being used. All in one system that can be used in schools, shops, nursing homes, leisure centres as well as many other private, public or civil applications. Freestanding design. Simple to operate. Portable and robust. Internal batteries. Coverage 1 - 2m² Portable System = Yes Maximum Square Room Coverage = 1.2 x 1.2m Frequency Response = 100 Hz - 5 kHz Distortion = 1% Weight = 1.7kg Kit Contents = AFILS Available Sticker, Amplifier C/W Battery & Integral Microphone, PL1/PSU1 Plugtop Charger Plug Type = Type G Amplifier Height = 300mm Amplifier Length = 100mm Amplifier Width = 250mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 523027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ideal device to ensure your environment meets the standards laid out by the DDA. Built-in cut off timer automatically shuts down the system after 10, 30 or 60 minutes if the unit is not being used. All in one system that can be used in schools, shops, nursing homes, leisure centres as well as many other private, public or civil applications. Freestanding design. Simple to operate. Portable and robust. Internal batteries. Coverage 1 - 2m² Portable System = Yes Maximum Square Room Coverage = 1.2 x 1.2m Frequency Response = 100 Hz - 5 kHz Distortion = 1% Weight = 1.7kg Kit Contents = AFILS Available Sticker, Amplifier C/W Battery & Integral Microphone, PL1/PSU1 Plugtop Charger Plug Type = Type G Amplifier Height = 300mm Amplifier Length = 100mm Amplifier Width = 250mm

Ideal device to ensure your environment meets the standards laid out by the DDA. Built-in cut off timer automatically shuts down the system after 10, 30 or 60 minutes if the unit is not being used. All in one system that can be used in schools, shops, nursing homes, leisure centres as well as many other private, public or civil applications. Freestanding design. Simple to operate. Portable and robust. Internal batteries. Coverage 1 - 2m²
Portable System = Yes
Maximum Square Room Coverage = 1.2 x 1.2m
Frequency Response = 100 Hz - 5 kHz
Distortion = 1%
Weight = 1.7kg
Kit Contents = AFILS Available Sticker, Amplifier C/W Battery & Integral Microphone, PL1/PSU1 Plugtop Charger
Plug Type = Type G
Amplifier Height = 300mm
Amplifier Length = 100mm
Amplifier Width = 250mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number 523027
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details