PCB Piezotronics, Inc. LxT PREAMP CLASS 2 -19 dB PRMLXT2B

Description
SoundTrack LxT class-2 preamplifier for 1/2 in. microphone (B) For more information see http://www.larsondav is.com/products/acce ssories/preamps
Description
SoundTrack LxT class-2 preamplifier for 1/2 in. microphone (B) For more information see http://www.larsondav is.com/products/acce ssories/preamps

Suppliers

Company
Product
Description
Supplier Links
LxT PREAMP CLASS 2 -19 dB - PRMLXT2B - PCB Piezotronics, Inc.
Depew, NY, United States
LxT PREAMP CLASS 2 -19 dB
PRMLXT2B
LxT PREAMP CLASS 2 -19 dB PRMLXT2B
SoundTrack LxT class-2 preamplifier for 1/2 in. microphone (B) For more information see http://www.larsondav is.com/products/acce ssories/preamps

SoundTrack LxT class-2 preamplifier for 1/2 in. microphone (B)

For more information see http://www.larsondavis.com/products/accessories/preamps

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PRMLXT2B
Product Name LxT PREAMP CLASS 2 -19 dB
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
LxT2 PREAMP for 50mV/Pa MIC - PRMLXT2C - PCB Piezotronics, Inc.
Specs
Type Preamplifier
View Details