Hangzhou Crysound Electronics Co., Ltd. Preamplifier CRY509

Description
1/2'', dual / single power supply, base-type, aviation four-core interface CRY509 Preamplifier has an aviation four-core interface and featured by high input impedance, low output impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. Stainless steel gives it excellent corrosion resistance and robustness. Equipped with CRY711 Ear Stimulator or CRY318 Ear Stimulator, it can form a simulation test combination easily and rapidly.
Datasheet
Description
1/2'', dual / single power supply, base-type, aviation four-core interface CRY509 Preamplifier has an aviation four-core interface and featured by high input impedance, low output impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. Stainless steel gives it excellent corrosion resistance and robustness. Equipped with CRY711 Ear Stimulator or CRY318 Ear Stimulator, it can form a simulation test combination easily and rapidly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Preamplifier
CRY509
Preamplifier CRY509
1/2'', dual / single power supply, base-type, aviation four-core interface CRY509 Preamplifier has an aviation four-core interface and featured by high input impedance, low output impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. Stainless steel gives it excellent corrosion resistance and robustness. Equipped with CRY711 Ear Stimulator or CRY318 Ear Stimulator, it can form a simulation test combination easily and rapidly.

1/2'', dual / single power supply, base-type, aviation four-core interface

CRY509 Preamplifier has an aviation four-core interface and featured by high input impedance, low output impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. Stainless steel gives it excellent corrosion resistance and robustness. Equipped with CRY711 Ear Stimulator or CRY318 Ear Stimulator, it can form a simulation test combination easily and rapidly.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number CRY509
Product Name Preamplifier
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Power Amplifiers - REVAMP4120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 2.50E-4 MHz
View Details