The CTS2-600-120-240 is a two-channel, high-powered public address amplifier rated at 300 watts per channel, designed for constant-voltage (70-volt or 100-volt) or low-impedance (8/4-ohm) loudspeaker systems. It operates from 120-240 Vac, with a frequency response of ±0.25 dB from 20 Hz to 20 kHz at 1 watt. The unit features in-rush limiting, dual input sensitivity switches, selectable dual or mono modes, and protection against shorted outputs, DC, mismatched loads, overheating, and supply voltage anomalies. It includes an AUX port for remote control and monitoring. Dimensions are 19.0 inches wide, 3.5 inches high, and 14.25 inches deep, with a net weight of 18.8 lb (8.5 kg).
Features
The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and performance required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system (70-volt or 100-volt mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss.
The amplifiers and speakers are protected against shorted outputs, DC, mismatched loads, overheating, over or under supply voltage and high-frequency overheating. An AUX port provides additional flexibility for amplifiers to be integrated in control systems for remote on/off and amplifier monitoring.
Network monitoring and control models feature continuous load monitoring, comprehensive error reporting, pilot tone monitoring and programmable General Purpose Input/Output (GPIO) parts.
When combined with the AudioMaster AudioRouter and the complete line of AudioMaster Speakers, these high-powered amplifiers are a key component in a high performance, industrial public address system.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Audio Amplifiers and Preamplifiers |
| Product Number | CTS2-600-120-240 |
| Product Name | CTS2 AudioMaster® Public Address High-Powered Amplifiers |
| Type | Audio Amplifier |