Biamp Systems, Ltd. Commercial Audio Preamplifiers PM4100

Description
The PM4100 is a multi-functional stereo preamplifier controlled via the network or RS-232 connection. The PM4100 is equipped with four stereo inputs, 4 GPIO, and one stereo output. It integrates easily with a variety of control systems and the USB input enables direct audio connection and volume control from a computer. The PM4100 can be powered by either PoE or 12V DC. It’s audio performance, ease-of-use, and versatile feature set makes the PM4100 ideal for a variety of professional audio applications. Four unbalanced stereo inputs One balanced stereo output 2 bi-directional RS-232 ports for third party control with feedback 4 GPIO for control of relays, switches, and sensors Possible to mix Input 1 with the current selected input 3 band equalizer for bass, mid and treble control Auto standby mode PoE powered (IEEE 802.3at Class 2, 7W) When powered by PoE the 12V DC output supplies power for external devices such as control systems Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The PM4100 is a multi-functional stereo preamplifier controlled via the network or RS-232 connection. The PM4100 is equipped with four stereo inputs, 4 GPIO, and one stereo output. It integrates easily with a variety of control systems and the USB input enables direct audio connection and volume control from a computer. The PM4100 can be powered by either PoE or 12V DC. It’s audio performance, ease-of-use, and versatile feature set makes the PM4100 ideal for a variety of professional audio applications. Four unbalanced stereo inputs One balanced stereo output 2 bi-directional RS-232 ports for third party control with feedback 4 GPIO for control of relays, switches, and sensors Possible to mix Input 1 with the current selected input 3 band equalizer for bass, mid and treble control Auto standby mode PoE powered (IEEE 802.3at Class 2, 7W) When powered by PoE the 12V DC output supplies power for external devices such as control systems Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Preamplifiers - PM4100 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Preamplifiers
PM4100
Commercial Audio Preamplifiers PM4100
The PM4100 is a multi-functional stereo preamplifier controlled via the network or RS-232 connection. The PM4100 is equipped with four stereo inputs, 4 GPIO, and one stereo output. It integrates easily with a variety of control systems and the USB input enables direct audio connection and volume control from a computer. The PM4100 can be powered by either PoE or 12V DC. It’s audio performance, ease-of-use, and versatile feature set makes the PM4100 ideal for a variety of professional audio applications. Four unbalanced stereo inputs One balanced stereo output 2 bi-directional RS-232 ports for third party control with feedback 4 GPIO for control of relays, switches, and sensors Possible to mix Input 1 with the current selected input 3 band equalizer for bass, mid and treble control Auto standby mode PoE powered (IEEE 802.3at Class 2, 7W) When powered by PoE the 12V DC output supplies power for external devices such as control systems Covered by Biamp Systems’ five-year warranty

The PM4100 is a multi-functional stereo preamplifier controlled via the network or RS-232 connection. The PM4100 is equipped with four stereo inputs, 4 GPIO, and one stereo output. It integrates easily with a variety of control systems and the USB input enables direct audio connection and volume control from a computer. The PM4100 can be powered by either PoE or 12V DC. It’s audio performance, ease-of-use, and versatile feature set makes the PM4100 ideal for a variety of professional audio applications.

  • Four unbalanced stereo inputs
  • One balanced stereo output
  • 2 bi-directional RS-232 ports for third party control with feedback
  • 4 GPIO for control of relays, switches, and sensors
  • Possible to mix Input 1 with the current selected input
  • 3 band equalizer for bass, mid and treble control
  • Auto standby mode
  • PoE powered (IEEE 802.3at Class 2, 7W)
  • When powered by PoE the 12V DC output supplies power for external devices such as control systems
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number PM4100
Product Name Commercial Audio Preamplifiers
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Car Audio, Amplifier - GTA-602 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
1.2W Monaural Speaker Amplifier for Automotive - BD78310EFJ-M - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 10 dB
Continuous Power 1.6 watts
View Details