Hangzhou Crysound Electronics Co., Ltd. Preamplifier CRY506

Description
1/2'', IEPE power supply, with cable and BNC port CRY506 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.
Datasheet
Description
1/2'', IEPE power supply, with cable and BNC port CRY506 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Preamplifier
CRY506
Preamplifier CRY506
1/2'', IEPE power supply, with cable and BNC port CRY506 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.

1/2'', IEPE power supply, with cable and BNC port

CRY506 IEPE Preamplifier is powered by constant current source and featured by high input impedance, low noise floor, and a wide frequency response range. It can be used with CRY300 series 1/2'' pre-polarization measurement microphones and is also compatible with other brands of measurement microphones, such as B&K and G.R.A.S. The output interface uses a BNC plug, which can be easily connected to the input terminal of a general instrument. This product is made of stainless steel, which gives it good toughness and makes it suitable for long-term storage. It is applicable to electroacoustic testers, multi-channel analyzers and the like.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number CRY506
Product Name Preamplifier
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
2W + 2W Stereo Speaker / Headphone Amplifiers - BH7881EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 17 to ? dB
Continuous Power 2 watts
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details