Texas Instruments LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A20IDBZR

Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZR - Texas Instruments
Dallas, TX, United States
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4040A20IDBZR
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A20IDBZR
2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040A20IDBZR - 019242-LM4040A20IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040A20IDBZR
019242-LM4040A20IDBZR
PMIC - PMIC - Voltage Reference - LM4040A20IDBZR 019242-LM4040A20IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 019242-LM4040A20IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.048V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 019242-LM4040A20IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.048V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.048V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040A20IDBZR
2.048V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040A20IDBZR
2.048V Shunt Voltage Reference, 0.1% Tol, 15mA, SOT-23 Product overview: LM4040A20IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A20IDBZR can be used for catalog matching and distributor lookup.

2.048V Shunt Voltage Reference, 0.1% Tol, 15mA, SOT-23 Product overview: LM4040A20IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A20IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-20857-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20857-1-ND
Voltage Reference 296-20857-1-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20857-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20857-6-ND
Voltage Reference 296-20857-6-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20857-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20857-2-ND
Voltage Reference 296-20857-2-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040A20IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040A20IDBZR
PMIC - Voltage Reference LM4040A20IDBZR
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH6339 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH6339
Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH6339
VOLTAGE REF, SHUNT, 2.048V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.048V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.048V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040A20IDBZR 019242-LM4040A20IDBZR 693-LM4040A20IDBZR 296-20857-1-ND LM4040A20IDBZR 29AH6339
Product Name LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy PMIC - PMIC - Voltage Reference - LM4040A20IDBZR 2.048V 15mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt, 2.048V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
 - LM285AZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers