Texas Instruments LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A10IDBZT

Description
10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZT - Texas Instruments
Dallas, TX, United States
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4040A10IDBZT
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A10IDBZT
10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040A10IDBZT - 206391-LM4040A10IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040A10IDBZT
206391-LM4040A10IDBZT
PMIC - PMIC - Voltage Reference - LM4040A10IDBZT 206391-LM4040A10IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 206391-LM4040A10IDBZ T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 180μVrms Current - Cathode: 125μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206391-LM4040A10IDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 180μVrms
Current - Cathode: 125μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-LM4040A10IDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040A10IDBZTDKR-ND
Voltage Reference 296-LM4040A10IDBZTDKR-ND
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040A10IDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040A10IDBZTTR-ND
Voltage Reference 296-LM4040A10IDBZTTR-ND
Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4040A10IDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4040A10IDBZTCT-ND
Voltage Reference 296-LM4040A10IDBZTCT-ND
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040A10IDBZT
SOT-23 Precision Voltage Reference IC 693-LM4040A10IDBZT
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040A10IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A10IDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040A10IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A10IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040A10IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040A10IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040A10IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040A10IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040A10IDBZT
PMIC - Voltage Reference LM4040A10IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040A10IDBZT
Voltage References LM4040A10IDBZT
Voltage References 10-V Prec Micropower Shunt .1% accuracy

Voltage References 10-V Prec Micropower Shunt .1% accuracy

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040A10IDBZT 206391-LM4040A10IDBZT 296-LM4040A10IDBZTDKR-ND 693-LM4040A10IDBZT LM4040A10IDBZT LM4040A10IDBZT LM4040A10IDBZT
Product Name LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy PMIC - PMIC - Voltage Reference - LM4040A10IDBZT Voltage Reference SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
2 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
 - LM385BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details