Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VOLTAGE REFERENCE CHIPS
TEXAS INSTRUMENTS
LM136-2.5 MDS -- VOLTAGE REFERENCE
Texas Instruments
Voltage Reference
LM136-2.5 MDS
Description
Shunt Voltage Reference IC Fixed 2.5V V ±1% 10 mA Die
Quarktwin Technology Ltd.
Done
Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±1% 10 mA Die
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM136-2.5 MDS
Voltage Reference
LM136-2.5 MDS
Shunt Voltage Reference IC Fixed 2.5V V ±1% 10 mA Die
Shunt Voltage Reference IC Fixed 2.5V V ±1% 10 mA Die
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Voltage Reference Chips
Product Number
LM136-2.5 MDS
Product Name
Voltage Reference
V
REF
Type
Fixed
Package Type
Other; Die
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Analog
MTLT1009QH
Specs
V
REF
2.5 volts
View Details
Texas Instruments
LM285-ADJ Adjustable Micropower Voltage Reference
LM285MX/NOPB
Specs
V
REF
Type
Programmable
Package Type
Other; SOIC,TO-92
V
REF
1.24 to 5.3 volts
View Details
9
suppliers
Rochester Electronics
PMIC - Voltage Reference
AD42685
View Details
Renesas Electronics Corporation
Precision 4.096V SOT-23 FGA™ Voltage Reference
X60003CIG3Z-41T1
Specs
Package Type
Other; SOT3
V
REF
4.1 volts
T
C
20 ppm/C
View Details
9
suppliers