Adjustable Micropower Voltage Reference 8-SOIC 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC
LM385-ADJ Adjustable Micropower Voltage Reference
LM385-ADJ Adjustable Micropower Voltage Reference
Manufacturer: Texas Instruments
Win Source Part Number: 1054046-LM385MX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 50μVrms
Current - Cathode: 55μA
Family Name: LM385
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 5.3V
Alternative Parts (Cross-Reference): LM385MX/HAPB; LM385M; LM385MX; LM385ZT1;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Adjustable, 70°C, micropower voltage reference 8-SOIC 0 to 70 Product overview: LM385MX/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385MX/NOPB can be used for catalog matching and distributor lookup.
Voltage References ADJ MICROPWR VLTG REF
IC VREF SHUNT ADJ 2% 8SOIC
IC VREF SHUNT ADJ 2% 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385MX/NOPB | LM385MX/NOPBDKR-ND | LM385MX/NOPB | 1054046-LM385MX/NOPB | 693-LM385MX/NOPB | LM385MX/NOPB | LM385MX/NOPB | LM385MX/NOPB |
| Product Name | LM385-ADJ Adjustable Micropower Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385MX/NOPB | SOIC Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Programmable | Programmable | ||||||
| Package Type | Other; SOIC,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | Other; 8-SOIC | Other; SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 1.24 to 5.3 volts | 1.24 volts | ||||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C |