The LM385BMX-1.2 is a micropower 2-terminal band-gap voltage reference diode with a 1.235 V nominal output, available in an 8-pin SOIC package. It operates over a current range of 10 µA to 20 mA, exhibits a dynamic impedance of 1 Ω, and has a maximum temperature coefficient of 150 ppm/°C. The device is rated for operation from 0°C to 70°C and features an initial tolerance of ±1% or ±2%. It is designed for low-power applications such as portable meters and regulators, with negligible power drain and excellent long-term stability.
Micropower Voltage Reference Diode 8-SOIC 0 to 70
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1199205-LM385BMX-1.2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: LM385
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V
1.235-V, 0°C to 70°C, micropower voltage reference diode 8-SOIC 0 to 70 Product overview: LM385BMX-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BMX-1.2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
IC VREF SHUNT 1% 8SOIC
IC VREF SHUNT 1% 8SOIC
Voltage References Micropower Voltage Reference Diode 8-SOIC 0 to 70
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BMX-1.2 | LM385BMX-1.2 | 1199205-LM385BMX-1.2 | 693-LM385BMX-1.2 | LM385BMX-1.2TR-ND | LM385BMX-1.2 | LM385BMX-1.2 | LM385BMX-1.2 |
| Product Name | LM385-1.2-N Micropower Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM385BMX-1.2 | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| VREF Type | Fixed | Fixed | ||||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; SOIC8 | Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 1.2 volts | 1.24 volts | ||||||
| TC | 20 ppm/C | 150 ppm/C | 150 ppm/C |