Texas Instruments LM236-2.5 2.5-V Integrated Reference Circuit LM236D-2-5

Description
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85
Request a Quote Datasheet
Description
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM236-2.5 2.5-V Integrated Reference Circuit - LM236D-2-5 - Texas Instruments
Dallas, TX, United States
LM236-2.5 2.5-V Integrated Reference Circuit
LM236D-2-5
LM236-2.5 2.5-V Integrated Reference Circuit LM236D-2-5
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

Buy Now Datasheet
 - LM236D-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
2.5V 10mA SOIC Precision Voltage Reference IC
693-LM236D-2-5
2.5V 10mA SOIC Precision Voltage Reference IC 693-LM236D-2-5
V-Ref Precision 2.5V 10mA 8-Pin SOIC Tube Product overview: LM236D-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236D-2-5 can be used for catalog matching and distributor lookup.

V-Ref Precision 2.5V 10mA 8-Pin SOIC Tube Product overview: LM236D-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236D-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM236D-2-5 - 1052866-LM236D-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236D-2-5
1052866-LM236D-2-5
PMIC - PMIC - Voltage Reference - LM236D-2-5 1052866-LM236D-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1052866-LM236D-2-5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052866-LM236D-2-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-7031-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-7031-5-ND
Voltage Reference 296-7031-5-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM236D-2-5
Voltage References LM236D-2-5
Voltage References 2.5V Integrated

Voltage References 2.5V Integrated

Buy Now Datasheet
Voltage Ref, Shunt, 2.49V, Soic-8; Voltage Reference Type Texas Instruments - 26AJ7139 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.49V, Soic-8; Voltage Reference Type Texas Instruments
26AJ7139
Voltage Ref, Shunt, 2.49V, Soic-8; Voltage Reference Type Texas Instruments 26AJ7139
VOLTAGE REF, SHUNT, 2.49V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM236 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.49V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM236 Series; Reference Voltage:2.49V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM236D-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM236D-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM236D-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LM236D-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM236D-2-5
PMIC - Voltage Reference LM236D-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM236D-2-5 LM236D-2-5 693-LM236D-2-5 1052866-LM236D-2-5 296-7031-5-ND LM236D-2-5 26AJ7139 LM236D-2-5 LM236D-2-5
Product Name LM236-2.5 2.5-V Integrated Reference Circuit 2.5V 10mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM236D-2-5 Voltage Reference Voltage References Voltage Ref, Shunt, 2.49V, Soic-8; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed Fixed
Package Type Other; SOIC Other; SOIC8 Other; D Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 2.49 volts 2.49 volts 2.49 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385AXZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM136-2.5 MD8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; Die
View Details
2 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers