The LM285Z-1.2/NOPB is a micropower 2-terminal band-gap voltage reference diode with a 1.235 V reference voltage, packaged in a TO-92 case. It operates over a current range of 10 μA to 20 mA, with a maximum dynamic impedance of 1 Ω at 100 μA and a temperature coefficient of 150 ppm/°C. The device is rated for operation from -40°C to 85°C and features an initial tolerance of ±1% or ±2%. It is designed for low-power applications and provides stable voltage reference with minimal power consumption.
Micropower Voltage Reference Diode 3-TO-92 -40 to 85
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 1053461-LM285Z-1.2/N
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Family Name: LM285
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Alternative Parts (Cross-Reference): LT1634CCZ-1.25; LT1634CCZ-1.25#PBF; LM285Z-1.2G;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PBCY3
1.235-V, -40°C to +85°C, micropower voltage reference diode 3-TO-92 -40 to 85 Product overview: LM285Z-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285Z-1.2/NOPB can be used for catalog matching and distributor lookup.
Voltage References Micropower Voltage Reference Diode 3-TO-92 -40 to 85
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3
IC VREF SHUNT 1% TO92-3
IC VREF SHUNT 1% TO92-3
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285Z-1.2/NOPB | LM285Z-1.2NS/NOPB-ND | 1053461-LM285Z-1.2/NOPB | LM285Z-1.2/NOPB | 693-LM285Z-1.2/NOPB | LM285Z-1.2/NOPB | LM285Z-1.2/NOPB | LM285Z-1.2/NOPB | LM285Z-1.2/NOPB |
| Product Name | LM285-1.2-N Micropower Voltage Reference Diode | Voltage Reference | PMIC - PMIC - Voltage Reference - LM285Z-1.2/NOPB | Precision Voltage Reference IC | Voltage References | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed | Fixed | ||||||
| Package Type | Other; SOIC,TO,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92-3 | TO-92; Other; TO-92 | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | ||||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |