Texas Instruments LM285-2.5 Micropower Voltage Reference LM285LPE3-2-5

Description
Micropower Voltage Reference 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
Micropower Voltage Reference 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM285-2.5 Micropower Voltage Reference - LM285LPE3-2-5 - Texas Instruments
Dallas, TX, United States
LM285-2.5 Micropower Voltage Reference
LM285LPE3-2-5
LM285-2.5 Micropower Voltage Reference LM285LPE3-2-5
Micropower Voltage Reference 3-TO-92 -40 to 85

Micropower Voltage Reference 3-TO-92 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM285LPE3-2-5
Precision Voltage Reference IC 693-LM285LPE3-2-5
2.5-V, -40°C to +85°C, micropower voltage reference 3-TO-92 -40 to 85 Product overview: LM285LPE3-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285LPE3-2-5 can be used for catalog matching and distributor lookup.

2.5-V, -40°C to +85°C, micropower voltage reference 3-TO-92 -40 to 85 Product overview: LM285LPE3-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285LPE3-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM285LPE3-2-5 - 1053454-LM285LPE3-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285LPE3-2-5
1053454-LM285LPE3-2-5
PMIC - PMIC - Voltage Reference - LM285LPE3-2-5 1053454-LM285LPE3-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1053454-LM285LPE3-2- 5 Packaging: Bulk Mounting: Through Hole Tolerance: ±1.5% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1053454-LM285LPE3-2-5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
 - LM285LPE3-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - 296-50314-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-50314-ND
Voltage Reference 296-50314-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Reference - LM285LPE3-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285LPE3-2-5
PMIC - Voltage Reference LM285LPE3-2-5
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285LPE3-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285LPE3-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285LPE3-2-5
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM285LPE3-2-5
Voltage References LM285LPE3-2-5
Voltage References Micropower Voltage Reference

Voltage References Micropower Voltage Reference

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285LPE3-2-5 693-LM285LPE3-2-5 1053454-LM285LPE3-2-5 LM285LPE3-2-5 296-50314-ND LM285LPE3-2-5 LM285LPE3-2-5 LM285LPE3-2-5
Product Name LM285-2.5 Micropower Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM285LPE3-2-5 Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TO-92 Other; TO-92-3 TO-92; Other; TO-92-3 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

TL1431M Precision Adjustable (Programmable) Shunt Reference - 5962-9962001Q2A - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,LCCC
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details