Micropower Voltage Reference Diode 3-TO-92 -40 to 85
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 778878-LM285BYZ-2.5/
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Family Name: LM285
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LT1004CZ-2.5#TR; LM385BLP-2.5; LT1004CZ-2.5; LM385LP-2.5;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
2.5-V, -40°C to +85°C, micropower voltage reference diode 3-TO-92 -40 to 85 Product overview: LM285BYZ-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BYZ-2.5/NOP
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
IC VREF SHUNT 1.5% TO92-3
Voltage References Micropower Voltage Reference Diode 3-TO-92 -40 to 85
IC VREF SHUNT 1.5% TO92-3
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:TO-226AA; No. of Pins:3Pins;RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285BYZ-2.5/NOPB | LM285BYZ-2.5/NOPB-ND | 778878-LM285BYZ-2.5/NOPB | 693-LM285BYZ-2.5/NOPB | LM285BYZ-2.5/NOPB | LM285BYZ-2.5/NOPB | LM285BYZ-2.5/NOPB | LM285BYZ-2.5/NOPB | 26AJ7209 |
| Product Name | LM285-2.5-N Micropower Voltage Reference Diode | Voltage Reference | PMIC - PMIC - Voltage Reference - LM285BYZ-2.5/NOPB | Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | |||||
| Package Type | Other; SOIC,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226AA | ||
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |