Texas Instruments VQFN Precision Voltage Reference IC ADS124S06IRHBR

Description
24-bit, 4-kSPS, 6-ch delta-sigma ADC with PGA and voltage reference for precision sensor measurement 32-VQFN -50 to 125 Product overview: ADS124S06IRHBR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, VQFN, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS124S06IRHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-bit, 4-kSPS, 6-ch delta-sigma ADC with PGA and voltage reference for precision sensor measurement 32-VQFN -50 to 125 Product overview: ADS124S06IRHBR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, VQFN, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS124S06IRHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Precision Voltage Reference IC
700-ADS124S06IRHBR
VQFN Precision Voltage Reference IC 700-ADS124S06IRHBR
24-bit, 4-kSPS, 6-ch delta-sigma ADC with PGA and voltage reference for precision sensor measurement 32-VQFN -50 to 125 Product overview: ADS124S06IRHBR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, VQFN, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS124S06IRHBR can be used for catalog matching and distributor lookup.

24-bit, 4-kSPS, 6-ch delta-sigma ADC with PGA and voltage reference for precision sensor measurement 32-VQFN -50 to 125 Product overview: ADS124S06IRHBR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, VQFN, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS124S06IRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IRHBR - 805572-ADS124S06IRHBR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IRHBR
805572-ADS124S06IRHBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IRHBR 805572-ADS124S06IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 805572-ADS124S06IRHB R Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 6 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -50°C ~ 125°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 805572-ADS124S06IRHBR
Packaging: Reel
Mounting Style: Surface Mount
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 6
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 4k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -50°C ~ 125°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 700-ADS124S06IRHBR 805572-ADS124S06IRHBR
Product Name VQFN Precision Voltage Reference IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IRHBR
Operating Temperature -50 C (-58 F) -50 to 125 C (-58 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR443BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
1.235 V Precision Voltage Reference IC - 693-LM385BXZ-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details