Texas Instruments 1.235V Precision Voltage Reference IC LM285MX-1.2

Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235V, PDSO8, SOP-8 Product overview: LM285MX-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285MX-1.2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235V, PDSO8, SOP-8 Product overview: LM285MX-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285MX-1.2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.235V Precision Voltage Reference IC - 693-LM285MX-1.2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.235V Precision Voltage Reference IC
693-LM285MX-1.2
1.235V Precision Voltage Reference IC 693-LM285MX-1.2
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235V, PDSO8, SOP-8 Product overview: LM285MX-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285MX-1.2 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235V, PDSO8, SOP-8 Product overview: LM285MX-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285MX-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LM285MX-1.2 - 731970-LM285MX-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285MX-1.2
731970-LM285MX-1.2
PMIC - PMIC - Voltage Reference - LM285MX-1.2 731970-LM285MX-1.2
Manufacturer: National Semiconductor (TI) Win Source Part Number: 731970-LM285MX-1.2 Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: SOP-8 Reference Date Code: 02+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 731970-LM285MX-1.2
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: SOP-8
Reference Date Code: 02+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Reference - LM285MX-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM285MX-1.2
Voltage Reference LM285MX-1.2
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285MX-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285MX-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285MX-1.2
PROTOTYPE

PROTOTYPE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM285MX-1.2 731970-LM285MX-1.2 LM285MX-1.2 LM285MX-1.2
Product Name 1.235V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM285MX-1.2 Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener; Shunt
Package Type Other; SOIC N SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
VREF Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM185-ADJ Adjustable Micropower Voltage Reference - LM185BH/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
7 suppliers
PMIC - Voltage Reference - ISL60002DIB812-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details