Texas Instruments LM285-2.5 Micropower Voltage Reference LM285LP-2-5

Description
Micropower Voltage Reference 3-TO-92 -40 to 85
Request a Quote
Description
Micropower Voltage Reference 3-TO-92 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM285LP-2-5 is a micropower, two-terminal band-gap voltage reference with a 2.5 V output, housed in a 3-pin TO-92 package measuring 4.30 mm × 4.30 mm. It operates over a current range of 20 μA to 20 mA and maintains a reference impedance of 1.5 Ω maximum over the full temperature range. The device features 1.5% initial voltage tolerance, very low power consumption, and is suitable for battery-operated systems, portable meters, and current-loop instrumentation. It operates from -40°C to 85°C and is RoHS compliant with no internal connections on unused pins.

Datasheet Summary
Powered by GS/AI

The LM285LP-2-5 is a micropower, two-terminal band-gap voltage reference with a 2.5 V output, housed in a 3-pin TO-92 package measuring 4.30 mm × 4.30 mm. It operates over a current range of 20 μA to 20 mA and maintains a reference impedance of 1.5 Ω maximum over the full temperature range. The device features 1.5% initial voltage tolerance, very low power consumption, and is suitable for battery-operated systems, portable meters, and current-loop instrumentation. It operates from -40°C to 85°C and is RoHS compliant with no internal connections on unused pins.

Suppliers

Company
Product
Description
Supplier Links
LM285-2.5 Micropower Voltage Reference - LM285LP-2-5 - Texas Instruments
Dallas, TX, United States
LM285-2.5 Micropower Voltage Reference
LM285LP-2-5
LM285-2.5 Micropower Voltage Reference LM285LP-2-5
Micropower Voltage Reference 3-TO-92 -40 to 85

Micropower Voltage Reference 3-TO-92 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V 20uA Precision Voltage Reference IC
693-LM285LP-2-5
2.5V 20uA Precision Voltage Reference IC 693-LM285LP-2-5
2.5V Shunt Voltage Reference, 20uA, TO-92 Product overview: LM285LP-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285LP-2-5 can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 20uA, TO-92 Product overview: LM285LP-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 20uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 20uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285LP-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM285LP-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM285LP-2-5 - 1053452-LM285LP-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285LP-2-5
1053452-LM285LP-2-5
PMIC - PMIC - Voltage Reference - LM285LP-2-5 1053452-LM285LP-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1053452-LM285LP-2-5 Packaging: Bulk Mounting: Through Hole Tolerance: ±1.5% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1053452-LM285LP-2-5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Voltage Reference - 296-9524-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9524-5-ND
Voltage Reference 296-9524-5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285LP-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285LP-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285LP-2-5
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM285LP-2-5
Voltage References LM285LP-2-5
Voltage References 2.5V Micro Pwr

Voltage References 2.5V Micro Pwr

Buy Now Datasheet
PMIC - Voltage Reference - LM285LP-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285LP-2-5
PMIC - Voltage Reference LM285LP-2-5
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments - 26AJ7211 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments
26AJ7211
Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments 26AJ7211
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285LP-2-5 693-LM285LP-2-5 LM285LP-2-5 1053452-LM285LP-2-5 296-9524-5-ND LM285LP-2-5 LM285LP-2-5 LM285LP-2-5 26AJ7211
Product Name LM285-2.5 Micropower Voltage Reference 2.5V 20uA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM285LP-2-5 Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOIC,TO-92 Other; TO-92 TO-92; Other; TO-92 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226AA
VREF 2.5 volts 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

2.5V SOT-23 Precision Voltage Reference IC - 693-LM4040A25IDBZRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOT-23-3
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
 - LM336Z-5.0 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers