Micropower Voltage Reference Diode 3-TO-92
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92-3
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92-3
LM385-2.5-N Micropower Voltage Reference Diode
IC VREF SHUNT 3% TO92-3
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA TO-92-3
IC VREF SHUNT 3% TO92-3
Voltage References Micropower Voltage Reference Diode 3-TO-92
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385Z-2.5/LFT2 | 296-LM385Z-2.5/LFT2CT-ND | LM385Z-2.5/LFT2 | LM385Z-2.5/LFT2 | LM385Z-2.5/LFT2 | LM385Z-2.5/LFT2 | LM385Z-2.5/LFT2 |
| Product Name | LM385-2.5-N Micropower Voltage Reference Diode | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| VREF Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C |