5.0V Reference Diode 0-WAFERSALE -55 to 125 Product overview: LM136-5.0-MW8 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM136-5.0-MW8 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA
Win Source Part Number: 1341968-LM136-5.0-MW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Bulk
Standard Package: 1
Tolerance: ±2%
Current - Output: 10 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 5V
Current - Cathode: 600 µA
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM136
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
IC VREF SHUNT 2%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM136-5.0-MW8 | LM136-5.0-MW8-ND | 1341968-LM136-5.0-MW8 | LM136-5.0-MW8 | LM136-5.0-MW8 | LM136-5.0-MW8 |
| Product Name | 5.0V Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Fixed; Programmable | Fixed | Fixed | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Accuracy | 2 % |