Texas Instruments LM385-1.2-N Micropower Voltage Reference Diode LM385BXMX-1.2/NOPB

Description
Micropower Voltage Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXMX-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM385-1.2-N Micropower Voltage Reference Diode
LM385BXMX-1.2/NOPB
LM385-1.2-N Micropower Voltage Reference Diode LM385BXMX-1.2/NOPB
Micropower Voltage Reference Diode 8-SOIC 0 to 70

Micropower Voltage Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
1.235 V SOIC Precision Voltage Reference IC
693-LM385BXMX-1.2/NOPB
1.235 V SOIC Precision Voltage Reference IC 693-LM385BXMX-1.2/NOPB
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235 V, PDSO8, SOIC-8, Voltage Reference Product overview: LM385BXMX-1.2/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BXMX-1.2/NO PB can be used for catalog matching and distributor lookup.

IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.235 V, PDSO8, SOIC-8, Voltage Reference Product overview: LM385BXMX-1.2/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BXMX-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM385BXMX-1.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Reference - 296-44274-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-44274-2-ND
Voltage Reference 296-44274-2-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385BXMX-1.2/NOPB - 105849-LM385BXMX-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BXMX-1.2/NOPB
105849-LM385BXMX-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM385BXMX-1.2/NOPB 105849-LM385BXMX-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 105849-LM385BXMX-1.2 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105849-LM385BXMX-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BXMX-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BXMX-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BXMX-1.2/NOPB
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM385BXMX-1.2/NOPB
Voltage References LM385BXMX-1.2/NOPB
Voltage References Micropower Voltage Reference Diode 8-SOIC 0 to 70

Voltage References Micropower Voltage Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
IC VREF SHUNT 1% 8SOIC - 815-LM385BXMX-1.2/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1% 8SOIC
815-LM385BXMX-1.2/NOPB
IC VREF SHUNT 1% 8SOIC 815-LM385BXMX-1.2/NOPB
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LM385BXMX-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385BXMX-1.2/NOPB
PMIC - Voltage Reference LM385BXMX-1.2/NOPB
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BXMX-1.2/NOPB 693-LM385BXMX-1.2/NOPB LM385BXMX-1.2/NOPB 296-44274-2-ND 105849-LM385BXMX-1.2/NOPB LM385BXMX-1.2/NOPB LM385BXMX-1.2/NOPB 815-LM385BXMX-1.2/NOPB LM385BXMX-1.2/NOPB
Product Name LM385-1.2-N Micropower Voltage Reference Diode 1.235 V SOIC Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM385BXMX-1.2/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References IC VREF SHUNT 1% 8SOIC PMIC - Voltage Reference
VREF Type Fixed Fixed Shunt
Package Type Other; SOIC,SOT-23,TO-92 Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154, 3.90mm Width) SOIC
VREF 1.2 volts 1.24 volts
TC 20 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
5 suppliers
 - LM285BXZ-1.2/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBSR - 806416-ADS124S08IPBSR - Win Source Electronics
Specs
Package Type Other; 32-LQFP
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details