The TLV431A is a low-voltage adjustable precision shunt regulator with a reference voltage of 1.24V and an output voltage range up to 6V, set by external resistors. It has a reference voltage tolerance of ±1% at 25°C and a typical temperature drift of 4mV over 0°C to 70°C. The device operates with a typical cathode current of 80µA and has a typical output impedance of 0.25Ω. It is available in a TO-92 (LP) package measuring 5.2mm × 3.68mm. The operating temperature range is 0°C to 70°C.
Low Voltage Adjustable Precision Shunt Regulator 3-TO-92 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA TO-92-3
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431ACLPRE3 | TLV431ACLPRE3-ND | TLV431ACLPRE3 | TLV431ACLPRE3 |
| Product Name | TLV431A Low Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| VREF Type | Programmable | Programmable | ||
| Package Type | Other; SOIC,SOT-23,SOT-89,TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| VREF | 1.24 to 6 volts | 1.24 volts |