Texas Instruments LM385-2.5-N Micropower Voltage Reference Diode LM385BZ-2.5/NOPB

Description
Micropower Voltage Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM385-2.5-N Micropower Voltage Reference Diode
LM385BZ-2.5/NOPB
LM385-2.5-N Micropower Voltage Reference Diode LM385BZ-2.5/NOPB
Micropower Voltage Reference Diode 3-TO-92 0 to 70

Micropower Voltage Reference Diode 3-TO-92 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385BZ-2.5/NOPB - 140696-LM385BZ-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BZ-2.5/NOPB
140696-LM385BZ-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM385BZ-2.5/NOPB 140696-LM385BZ-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140696-LM385BZ-2.5/N OPB Packaging: Bulk Mounting: Through Hole Tolerance: ±1.5% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Metering, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 140696-LM385BZ-2.5/NOPB
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Power Management, Portable Devices

Buy Now Datasheet
Voltage Reference - LM385BZ-2.5NS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385BZ-2.5NS/NOPB-ND
Voltage Reference LM385BZ-2.5NS/NOPB-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3

Buy Now Datasheet
 - LM385BZ-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM385BZ-2.5/NOPB
Precision Voltage Reference IC 693-LM385BZ-2.5/NOPB
LM385-2.5-N MICROPOWER VOLTAGE R Product overview: LM385BZ-2.5/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BZ-2.5/NOPB can be used for catalog matching and distributor lookup.

LM385-2.5-N MICROPOWER VOLTAGE R Product overview: LM385BZ-2.5/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BZ-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BZ-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BZ-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BZ-2.5/NOPB
LM385-2.5-N MICROPOWER VOLTAGE R

LM385-2.5-N MICROPOWER VOLTAGE R

Supplier's Site
Voltage Reference - LM385BZ-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385BZ-2.5/NOPB
Voltage Reference LM385BZ-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Buy Now
Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments - 28AH3384 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments
28AH3384
Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments 28AH3384
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:TO-226AA; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:TO-226AA; No. ofRoHS Compliant: Yes

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
LM385BZ-2.5/NOPB
PMIC - Voltage Reference LM385BZ-2.5/NOPB
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BZ-2.5/NOPB 140696-LM385BZ-2.5/NOPB LM385BZ-2.5NS/NOPB-ND LM385BZ-2.5/NOPB 693-LM385BZ-2.5/NOPB LM385BZ-2.5/NOPB LM385BZ-2.5/NOPB 28AH3384 LM385BZ-2.5/NOPB
Product Name LM385-2.5-N Micropower Voltage Reference Diode PMIC - PMIC - Voltage Reference - LM385BZ-2.5/NOPB Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 Other; Bulk Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226AA
VREF 2.5 volts 2.5 volts 2.5 volts 2.5 volts
TC 50 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers
LM136-5.0 5.0V Reference Diode - LM136AH-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
Voltage Reference - LM136-5.0-MW8-ND - DigiKey
Specs
Type Shunt / Zener
Accuracy 2 %
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962R9962001VHA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details