Texas Instruments LM385-1.2-N Micropower Voltage Reference Diode LM385BXZ-1.2/NOPB

Description
Micropower Voltage Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXZ-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM385-1.2-N Micropower Voltage Reference Diode
LM385BXZ-1.2/NOPB
LM385-1.2-N Micropower Voltage Reference Diode LM385BXZ-1.2/NOPB
Micropower Voltage Reference Diode 3-TO-92 0 to 70

Micropower Voltage Reference Diode 3-TO-92 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385BXZ-1.2/NOPB - 1054025-LM385BXZ-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BXZ-1.2/NOPB
1054025-LM385BXZ-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM385BXZ-1.2/NOPB 1054025-LM385BXZ-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054025-LM385BXZ-1.2 /NOPB Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054025-LM385BXZ-1.2/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM385BXZ-1.2/NOPB
Precision Voltage Reference IC 693-LM385BXZ-1.2/NOPB
1.235-V, 0°C to 70°C, micropower voltage reference diode 3-TO-92 0 to 70 Product overview: LM385BXZ-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BXZ-1.2/NOP B can be used for catalog matching and distributor lookup.

1.235-V, 0°C to 70°C, micropower voltage reference diode 3-TO-92 0 to 70 Product overview: LM385BXZ-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BXZ-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM385BXZ-1.2/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385BXZ-1.2/NOPB-ND
Voltage Reference LM385BXZ-1.2/NOPB-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BXZ-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BXZ-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BXZ-1.2/NOPB
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM385BXZ-1.2/NOPB
Voltage References LM385BXZ-1.2/NOPB
Voltage References Micropower Voltage Reference Diode 3-TO-92 0 to 70

Voltage References Micropower Voltage Reference Diode 3-TO-92 0 to 70

Buy Now Datasheet
IC VREF SHUNT 1% TO92-3 - 815-LM385BXZ-1.2/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1% TO92-3
815-LM385BXZ-1.2/NOPB
IC VREF SHUNT 1% TO92-3 815-LM385BXZ-1.2/NOPB
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
Voltage Reference - LM385BXZ-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385BXZ-1.2/NOPB
Voltage Reference LM385BXZ-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Reference
LM385BXZ-1.2/NOPB
PMIC - Voltage Reference LM385BXZ-1.2/NOPB
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BXZ-1.2/NOPB 1054025-LM385BXZ-1.2/NOPB 693-LM385BXZ-1.2/NOPB LM385BXZ-1.2/NOPB-ND LM385BXZ-1.2/NOPB LM385BXZ-1.2/NOPB 815-LM385BXZ-1.2/NOPB LM385BXZ-1.2/NOPB LM385BXZ-1.2/NOPB
Product Name LM385-1.2-N Micropower Voltage Reference Diode PMIC - PMIC - Voltage Reference - LM385BXZ-1.2/NOPB Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References IC VREF SHUNT 1% TO92-3 Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Shunt Fixed
Package Type Other; SOIC,SOT-23,TO-92 TO-92; Other; TO-92-3 Other; TO-226-3 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 1.2 volts 1.24 volts 1.24 volts
TC 20 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM236H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
10 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
 - LM285Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers