Texas Instruments LM285-2.5 Micropower Voltage Reference LM285DG4-2-5

Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM285-2.5 Micropower Voltage Reference - LM285DG4-2-5 - Texas Instruments
Dallas, TX, United States
LM285-2.5 Micropower Voltage Reference
LM285DG4-2-5
LM285-2.5 Micropower Voltage Reference LM285DG4-2-5
Micropower Voltage Reference 8-SOIC -40 to 85

Micropower Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Reference - 296-50616-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-50616-ND
Voltage Reference 296-50616-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM285DG4-2-5
SOIC Precision Voltage Reference IC 693-LM285DG4-2-5
2.5-V, -40°C to +85°C, micropower voltage reference 8-SOIC -40 to 85 Product overview: LM285DG4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285DG4-2-5 can be used for catalog matching and distributor lookup.

2.5-V, -40°C to +85°C, micropower voltage reference 8-SOIC -40 to 85 Product overview: LM285DG4-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285DG4-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM285DG4-2-5 - 1053447-LM285DG4-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285DG4-2-5
1053447-LM285DG4-2-5
PMIC - PMIC - Voltage Reference - LM285DG4-2-5 1053447-LM285DG4-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1053447-LM285DG4-2-5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053447-LM285DG4-2-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285DG4-2-5
Voltage References LM285DG4-2-5
Voltage References MicroPwr Vltg Ref

Voltage References MicroPwr Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285DG4-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285DG4-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285DG4-2-5
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285DG4-2-5 296-50616-ND 693-LM285DG4-2-5 1053447-LM285DG4-2-5 LM285DG4-2-5 LM285DG4-2-5
Product Name LM285-2.5 Micropower Voltage Reference Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM285DG4-2-5 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185WG-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
LM336-5.0 5.0V Reference Diode - LM336MX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers